Rubycon Corporation 470uF 63V 1990mA Capacitor 63ZLH470MEFCG412.5X25

Description
Cap Aluminum Lytic 470uF 63V 20% (12.5 X 25mm) Radial 5mm 1990mA 10000h 105°C Ammo Product overview: 63ZLH470MEFCG412.5X2 5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 63V, 1990mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 63V, 1990mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLH470MEFCG412. 5X25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 470uF 63V 20% (12.5 X 25mm) Radial 5mm 1990mA 10000h 105°C Ammo Product overview: 63ZLH470MEFCG412.5X2 5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 63V, 1990mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 63V, 1990mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLH470MEFCG412. 5X25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470uF 63V 1990mA Capacitor
58-63ZLH470MEFCG412.5X25
470uF 63V 1990mA Capacitor 58-63ZLH470MEFCG412.5X25
Cap Aluminum Lytic 470uF 63V 20% (12.5 X 25mm) Radial 5mm 1990mA 10000h 105°C Ammo Product overview: 63ZLH470MEFCG412.5X2 5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 63V, 1990mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 63V, 1990mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLH470MEFCG412. 5X25 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 470uF 63V 20% (12.5 X 25mm) Radial 5mm 1990mA 10000h 105°C Ammo Product overview: 63ZLH470MEFCG412.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 63V, 1990mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 63V, 1990mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLH470MEFCG412.5X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-63ZLH470MG412.5X25TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-63ZLH470MG412.5X25TB-ND
Aluminum Electrolytic Capacitors 1189-63ZLH470MG412.5X25TB-ND
470µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

470µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-63ZLH470MG412.5X25CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-63ZLH470MG412.5X25CT-ND
Aluminum Electrolytic Capacitors 1189-63ZLH470MG412.5X25CT-ND
CAP ALUM 470UF 20% 63V RADIAL TH

CAP ALUM 470UF 20% 63V RADIAL TH

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 63ZLH470MEFCG412.5X25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
63ZLH470MEFCG412.5X25
Capacitors - Aluminum Electrolytic Capacitors 63ZLH470MEFCG412.5X25
CAP ALUM 470UF 20% 63V RADIAL

CAP ALUM 470UF 20% 63V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 63ZLH470MEFCG412.5X25 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
63ZLH470MEFCG412.5X25
Aluminum Electrolytic Capacitors 63ZLH470MEFCG412.5X25
CAP ALUM 470UF 20% 63V RADIAL

CAP ALUM 470UF 20% 63V RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-63ZLH470MEFCG412.5X25 1189-63ZLH470MG412.5X25TB-ND 63ZLH470MEFCG412.5X25 63ZLH470MEFCG412.5X25
Product Name 470uF 63V 1990mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 106MWR063K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details