Win Source Part Number: 1358150-63ZLH1200MEF
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: ZLH
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 1200 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.68 A @ 120 Hz
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.709" Dia (18.00mm)
Height - Seated (Max): 1.063" (27.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 31 mOhms
1200µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Cap Aluminum Lytic 1200uF 63V 20% (18 X 25mm) Radial 7.5mm 2800mA 10000h 105°C Product overview: 63ZLH1200MEFC18X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200uF, 63V, 2800mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200uF, 63V, 2800mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLH1200MEFC18X2
CAP ALUM 1200UF 20% 63V RADIAL
1200uF 63V ±20% Plugin,D18xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1358150-63ZLH1200MEFC18X25 | 1189-3025-ND | 58-63ZLH1200MEFC18X25 | 63ZLH1200MEFC18X25 | 63ZLH1200MEFC18X25 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 1200uF 63V 2800mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - Leaded |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1200 microF | 1200 microF | 1200 microF | 1200 microF | 1200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 63 volts | 63 volts | 63 volts | 63 volts |