Rubycon Corporation 22uF 63V 173mA Capacitor 63YXJ22M5X11

Description
Cap Aluminum Lytic 22uF 63V 20% (5 X 11mm) Radial 2mm 173mA 5000h 105°C Bulk Product overview: 63YXJ22M5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 63V, 173mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 63V, 173mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63YXJ22M5X11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 22uF 63V 20% (5 X 11mm) Radial 2mm 173mA 5000h 105°C Bulk Product overview: 63YXJ22M5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 63V, 173mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 63V, 173mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63YXJ22M5X11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22uF 63V 173mA Capacitor
58-63YXJ22M5X11
22uF 63V 173mA Capacitor 58-63YXJ22M5X11
Cap Aluminum Lytic 22uF 63V 20% (5 X 11mm) Radial 2mm 173mA 5000h 105°C Bulk Product overview: 63YXJ22M5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 63V, 173mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 63V, 173mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63YXJ22M5X11 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 22uF 63V 20% (5 X 11mm) Radial 2mm 173mA 5000h 105°C Bulk Product overview: 63YXJ22M5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 63V, 173mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 63V, 173mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63YXJ22M5X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1500-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1500-ND
Aluminum Electrolytic Capacitors 1189-1500-ND
22µF 63V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

22µF 63V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1111229-63YXJ22M5X11 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1111229-63YXJ22M5X11
Capacitors - Aluminum Electrolytic Capacitors 1111229-63YXJ22M5X11
Win Source Part Number: 1111229-63YXJ22M5X11 Category: Capacitors>Aluminum Electrolytic Capacitors Series: YXJ Package: Bulk Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Standard Package: 3,000 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.079" (2.00mm) Impedance: 880 mOhms Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.197" Dia (5.00mm) Alternative Parts (Cross-Reference): 63 YXJ 22 M 5X11; 63YXJ22M 5X11; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-1500 Ripple Current @ Low Frequency: 95.15 mA @ 120 Hz Ripple Current @ High Frequency: 173 mA @ 100 kHz

Win Source Part Number: 1111229-63YXJ22M5X11
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: YXJ
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 3,000
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.079" (2.00mm)
Impedance: 880 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.197" Dia (5.00mm)
Alternative Parts (Cross-Reference): 63 YXJ 22 M 5X11; 63YXJ22M 5X11;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 1189-1500
Ripple Current @ Low Frequency: 95.15 mA @ 120 Hz
Ripple Current @ High Frequency: 173 mA @ 100 kHz

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Yxj Series, 22 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5218 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Yxj Series, 22 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon
08X5218
Aluminium Electrolytic Capacitor, Yxj Series, 22 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon 08X5218
Aluminium Electrolytic Capacitor, YXJ Series, 22 - F, - 20%, 63 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, YXJ Series, 22 - F, - 20%, 63 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 63YXJ22M5X11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
63YXJ22M5X11
Capacitors - Aluminum Electrolytic Capacitors 63YXJ22M5X11
CAP ALUM 22UF 20% 63V RADIAL

CAP ALUM 22UF 20% 63V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 63YXJ22M5X11 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
63YXJ22M5X11
Aluminum Electrolytic Capacitors 63YXJ22M5X11
CAP ALUM 22UF 20% 63V RADIAL

CAP ALUM 22UF 20% 63V RADIAL

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
63YXJ22M5X11
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 63YXJ22M5X11
22uF 63V ±20% Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

22uF 63V ±20% Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-63YXJ22M5X11 1189-1500-ND 1111229-63YXJ22M5X11 08X5218 63YXJ22M5X11 63YXJ22M5X11 63YXJ22M5X11
Product Name 22uF 63V 173mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Yxj Series, 22 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers