Rubycon Corporation Aluminum Electrolytic Capacitors 63YXG82MEFC8X16

Description
82µF 63V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet
Description
82µF 63V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1499-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1499-ND
Aluminum Electrolytic Capacitors 1189-1499-ND
82µF 63V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

82µF 63V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 63YXG82MEFC8X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
63YXG82MEFC8X16
Capacitors - Aluminum Electrolytic Capacitors 63YXG82MEFC8X16
CAP ALUM 82UF 20% 63V RADIAL

CAP ALUM 82UF 20% 63V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Yxg Series, 82 F, 20%, 63 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5215 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Yxg Series, 82 F, 20%, 63 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
08X5215
Aluminium Electrolytic Capacitor, Yxg Series, 82 F, 20%, 63 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 08X5215
Aluminium Electrolytic Capacitor, YXG Series, 82 - F, - 20%, 63 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, YXG Series, 82 - F, - 20%, 63 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1499-ND 63YXG82MEFC8X16 08X5215
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Yxg Series, 82 F, 20%, 63 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713264 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details