Rubycon Corporation 100uF 63V 300mA Capacitor 63YXF100MEFC10X12.5

Description
Cap Aluminum Lytic 100uF 63V 20% (10 X 12.5mm) Radial 5mm 300mA 7000h 105°C Bulk Product overview: 63YXF100MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 63V, 300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 63V, 300mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63YXF100MEFC10X12 .5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 100uF 63V 20% (10 X 12.5mm) Radial 5mm 300mA 7000h 105°C Bulk Product overview: 63YXF100MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 63V, 300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 63V, 300mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63YXF100MEFC10X12 .5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100uF 63V 300mA Capacitor
58-63YXF100MEFC10X12.5
100uF 63V 300mA Capacitor 58-63YXF100MEFC10X12.5
Cap Aluminum Lytic 100uF 63V 20% (10 X 12.5mm) Radial 5mm 300mA 7000h 105°C Bulk Product overview: 63YXF100MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 63V, 300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 63V, 300mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63YXF100MEFC10X12 .5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 63V 20% (10 X 12.5mm) Radial 5mm 300mA 7000h 105°C Bulk Product overview: 63YXF100MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 63V, 300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 63V, 300mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63YXF100MEFC10X12.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-4226-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-4226-ND
Aluminum Electrolytic Capacitors 1189-4226-ND
100µF 63V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

100µF 63V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1039650-63YXF100MEFC10X12.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1039650-63YXF100MEFC10X12.5
Capacitors - Aluminum Electrolytic Capacitors 1039650-63YXF100MEFC10X12.5
Win Source Part Number: 1039650-63YXF100MEFC 10X12.5 Category: Capacitors>Aluminum Electrolytic Capacitors Series: YXF Package: Bulk Applications: General Purpose Height - Seated (Max): 0.551" (14.00mm) Standard Package: 1,000 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.197" (5.00mm) Impedance: 430 mOhms Lifetime @ Temp.: 7000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.394" Dia (10.00mm) Alternative Parts (Cross-Reference): 50YXF100MEFCT78X11.5 ; 35YXF100MEFCT78X11.5 ; ESMG630ELL101MJC5S; UKL1V101MPD1TD; UHE1H101MPD1TA; 35ZLJ100MT16.3X11; MCRH63V107M10X131144 638; 63YXF100MEFC 10X12.5; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 63YXF100MEFC10X12.5- ND,1189-4226 Ripple Current @ Low Frequency: 210 mA @ 120 Hz Ripple Current @ High Frequency: 300 mA @ 100 kHz

Win Source Part Number: 1039650-63YXF100MEFC10X12.5
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: YXF
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.551" (14.00mm)
Standard Package: 1,000
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 430 mOhms
Lifetime @ Temp.: 7000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
Alternative Parts (Cross-Reference): 50YXF100MEFCT78X11.5; 35YXF100MEFCT78X11.5; ESMG630ELL101MJC5S; UKL1V101MPD1TD; UHE1H101MPD1TA; 35ZLJ100MT16.3X11; MCRH63V107M10X131144638; 63YXF100MEFC 10X12.5;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 63YXF100MEFC10X12.5-ND,1189-4226
Ripple Current @ Low Frequency: 210 mA @ 120 Hz
Ripple Current @ High Frequency: 300 mA @ 100 kHz

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
63YXF100MEFC10X12.5
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 63YXF100MEFC10X12.5
100uF 63V ±20% Plugin,D10xL12.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

100uF 63V ±20% Plugin,D10xL12.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Yxf Series, 100 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 02M6038 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Yxf Series, 100 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
02M6038
Aluminium Electrolytic Capacitor, Yxf Series, 100 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 02M6038
Aluminium Electrolytic Capacitor, YXF Series, 100 - F, - 20%, 63 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, YXF Series, 100 - F, - 20%, 63 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 63YXF100MEFC10X12.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
63YXF100MEFC10X12.5
Aluminum Electrolytic Capacitors 63YXF100MEFC10X12.5
CAP ALUM 100UF 20% 63V RADIAL

CAP ALUM 100UF 20% 63V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 63YXF100MEFC10X12.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
63YXF100MEFC10X12.5
Capacitors - Aluminum Electrolytic Capacitors 63YXF100MEFC10X12.5
CAP ALUM 100UF 20% 63V RADIAL

CAP ALUM 100UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-63YXF100MEFC10X12.5 1189-4226-ND 1039650-63YXF100MEFC10X12.5 63YXF100MEFC10X12.5 02M6038 63YXF100MEFC10X12.5 63YXF100MEFC10X12.5
Product Name 100uF 63V 300mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminium Electrolytic Capacitor, Yxf Series, 100 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 105PMB122KSP1 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers