Rubycon Corporation Aluminum - Polymer Capacitors 63PZH100M10X15

Description
100µF 63V Aluminum - Polymer Capacitors Radial, Can 15mOhm 4000 Hrs @ 135°C
Request a Quote Datasheet
Description
100µF 63V Aluminum - Polymer Capacitors Radial, Can 15mOhm 4000 Hrs @ 135°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 1189-63PZH100M10X15-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-63PZH100M10X15-ND
Aluminum - Polymer Capacitors 1189-63PZH100M10X15-ND
100µF 63V Aluminum - Polymer Capacitors Radial, Can 15mOhm 4000 Hrs @ 135°C

100µF 63V Aluminum - Polymer Capacitors Radial, Can 15mOhm 4000 Hrs @ 135°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 63PZH100M10X15 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
63PZH100M10X15
Aluminum - Polymer Capacitors 63PZH100M10X15
RADIAL 63V 100UF

RADIAL 63V 100UF

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 63PZH100M10X15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
63PZH100M10X15
Capacitors - Aluminum - Polymer Capacitors 63PZH100M10X15
CAP ALUM POLY HYB 100UF 63V T/H

CAP ALUM POLY HYB 100UF 63V T/H

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-63PZH100M10X15-ND 63PZH100M10X15 63PZH100M10X15
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details