Rubycon Corporation Aluminum - Polymer Capacitors 63PZA27M8X12.5

Description
27µF 63V Aluminum - Polymer Capacitors Radial, Can 33mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
27µF 63V Aluminum - Polymer Capacitors Radial, Can 33mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 1189-2145-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-2145-ND
Aluminum - Polymer Capacitors 1189-2145-ND
27µF 63V Aluminum - Polymer Capacitors Radial, Can 33mOhm 3000 Hrs @ 105°C

27µF 63V Aluminum - Polymer Capacitors Radial, Can 33mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 63PZA27M8X12.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
63PZA27M8X12.5
Capacitors - Aluminum - Polymer Capacitors 63PZA27M8X12.5
CAP ALUM POLY 27UF 20% 63V T/H

CAP ALUM POLY 27UF 20% 63V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 63PZA27M8X12.5 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
63PZA27M8X12.5
Aluminum - Polymer Capacitors 63PZA27M8X12.5
CAP ALUM POLY 27UF 20% 63V T/H

CAP ALUM POLY 27UF 20% 63V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-2145-ND 63PZA27M8X12.5 63PZA27M8X12.5
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 27 microF 27 microF 27 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U075EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details