Rubycon Corporation Aluminum Electrolytic Capacitors 6.3YXJ6800M12.5X25

Description
6800µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
6800µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 6.3YXJ6800M12.5X25-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
6.3YXJ6800M12.5X25-ND
Aluminum Electrolytic Capacitors 6.3YXJ6800M12.5X25-ND
6800µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

6800µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 6.3YXJ6800M12.5X25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
6.3YXJ6800M12.5X25
Capacitors - Aluminum Electrolytic Capacitors 6.3YXJ6800M12.5X25
CAP ALUM 6800UF 20% 6.3V RADIAL

CAP ALUM 6800UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 6.3YXJ6800M12.5X25-ND 6.3YXJ6800M12.5X25
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details