The Rubycon TRV Series capacitor has a capacitance of 5600OºF and a voltage rating of 6.3V. It features a low equivalent series resistance (ESR) of 0.064 ohms, making it suitable for applications requiring efficient energy storage and low power loss. The capacitor is designed for a long operational life, rated for 10,000 hours at a temperature of 105°C. It operates within a temperature range of -40°C to +105°C and is compliant with RoHS standards. This SMD capacitor is ideal for use in various electronic circuits where reliability and performance are critical.
5600µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
CAP ALUM 5600UF 20% 6.3V SMD
CAP, 5600µF, 6.3V, SMD; AE Capacitor Case:Radial Can; Capacitance:5600µF; Voltage Rating:6.3V; ESR:0.064ohm; Product Range:TRV Series; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-3526-2-ND | 6.3TRV5600M18X16.5 | 91Y7236 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 5600Μf, 6.3V, Smd; Ae Capacitor Case Rubycon |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to ? C (-40 to ? F) |
| Electrolytic Capacitors | Aluminum Electrolytic |