Rubycon Corporation Aluminum Electrolytic Capacitors 6.3SEV47M4X5.5

Description
47µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
47µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2487-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2487-2-ND
Aluminum Electrolytic Capacitors 1189-2487-2-ND
47µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

47µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1360187-6.3SEV47M4X5.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360187-6.3SEV47M4X5.5
Capacitors - Aluminum Electrolytic Capacitors 1360187-6.3SEV47M4X5.5
Win Source Part Number: 1360187-6.3SEV47M4X5 .5 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: SEV Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 6.3 V Lifetime @ Temp.: 2000 Hrs @ 85°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 36 mA @ 120 Hz Size / Dimension: 0.157" Dia (4.00mm) Height - Seated (Max): 0.217" (5.50mm) Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1360187-6.3SEV47M4X5.5
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: SEV
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
Lifetime @ Temp.: 2000 Hrs @ 85°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 36 mA @ 120 Hz
Size / Dimension: 0.157" Dia (4.00mm)
Height - Seated (Max): 0.217" (5.50mm)
Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 6.3SEV47M4X5.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
6.3SEV47M4X5.5
Aluminum Electrolytic Capacitors 6.3SEV47M4X5.5
CAP ALUM 47UF 20% 6.3V SMD

CAP ALUM 47UF 20% 6.3V SMD

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 6.3SEV47M4X5.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
6.3SEV47M4X5.5
Capacitors - Aluminum Electrolytic Capacitors 6.3SEV47M4X5.5
CAP ALUM 47UF 20% 6.3V SMD

CAP ALUM 47UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-2487-2-ND 1360187-6.3SEV47M4X5.5 6.3SEV47M4X5.5 6.3SEV47M4X5.5
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
27PF 250V Capacitor - 60-060322500270FQTLSM - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 226SVL016MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details