Rubycon Corporation 680uF 6.3V 460mA Capacitor 6.3PK680MEFC6.3X11

Description
Cap Aluminum Lytic 680uF 6.3V 20% (6.3 X 11mm) Radial 2.5mm 460mA 2000h 85°C Bulk Product overview: 6.3PK680MEFC6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 6.3V, 460mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 6.3V, 460mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-6.3PK680MEFC6.3X1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 680uF 6.3V 20% (6.3 X 11mm) Radial 2.5mm 460mA 2000h 85°C Bulk Product overview: 6.3PK680MEFC6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 6.3V, 460mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 6.3V, 460mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-6.3PK680MEFC6.3X1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
680uF 6.3V 460mA Capacitor
58-6.3PK680MEFC6.3X11
680uF 6.3V 460mA Capacitor 58-6.3PK680MEFC6.3X11
Cap Aluminum Lytic 680uF 6.3V 20% (6.3 X 11mm) Radial 2.5mm 460mA 2000h 85°C Bulk Product overview: 6.3PK680MEFC6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 6.3V, 460mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 6.3V, 460mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-6.3PK680MEFC6.3X1 1 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 680uF 6.3V 20% (6.3 X 11mm) Radial 2.5mm 460mA 2000h 85°C Bulk Product overview: 6.3PK680MEFC6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 6.3V, 460mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 6.3V, 460mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-6.3PK680MEFC6.3X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1438-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1438-ND
Aluminum Electrolytic Capacitors 1189-1438-ND
680µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

680µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Capacitors - 6.3PK680MEFC6.3X11 - 1105201-6.3PK680MEFC6.3X11 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 6.3PK680MEFC6.3X11
1105201-6.3PK680MEFC6.3X11
Aluminum Capacitors - 6.3PK680MEFC6.3X11 1105201-6.3PK680MEFC6.3X11
Manufacturer: Rubycon Win Source Part Number: 1105201-6.3PK680MEFC 6.3X11 Packaging: Bulk Voltage Rating: 6.3V Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Mounting: Through Hole Capacitance: 680μF Tolerance: ±20% Lead Spacing: 0.098" (2.50mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can Ripple Current - Low Frequency: 460mA @ 120Hz Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive, Portable Devices, Communications & Networking, Power Management

Manufacturer: Rubycon
Win Source Part Number: 1105201-6.3PK680MEFC6.3X11
Packaging: Bulk
Voltage Rating: 6.3V
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Mounting: Through Hole
Capacitance: 680μF
Tolerance: ±20%
Lead Spacing: 0.098" (2.50mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 460mA @ 120Hz
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive, Portable Devices, Communications & Networking, Power Management

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 680Uf, 6.3V, 20%, Radial; Capacitance Rubycon - 39T9018 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 680Uf, 6.3V, 20%, Radial; Capacitance Rubycon
39T9018
Aluminum Electrolytic Capacitor, 680Uf, 6.3V, 20%, Radial; Capacitance Rubycon 39T9018
ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 6.3V, 20%, RADIAL; Capacitance:680µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 6.3V, 20%, RADIAL; Capacitance:680µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 6.3PK680MEFC6.3X11 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
6.3PK680MEFC6.3X11
Capacitors - Aluminum Electrolytic Capacitors 6.3PK680MEFC6.3X11
CAP ALUM 680UF 20% 6.3V RADIAL

CAP ALUM 680UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-6.3PK680MEFC6.3X11 1189-1438-ND 1105201-6.3PK680MEFC6.3X11 39T9018 6.3PK680MEFC6.3X11
Product Name 680uF 6.3V 460mA Capacitor Aluminum Electrolytic Capacitors Aluminum Capacitors - 6.3PK680MEFC6.3X11 Aluminum Electrolytic Capacitor, 680Uf, 6.3V, 20%, Radial; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713263 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details