CAP ALUM 47UF 20% 50V RADIAL TH
Cap 47Uf 50V 0.2A (-25 Degree C To 105 Degree C) 10Khrs 6.3 X 11Mm Product overview: 50YXM47MEFR6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47Uf, 50V, 0.2A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47Uf, 50V, 0.2A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50YXM47MEFR6.3X11
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1189-50YXM47MEFR6.3X11-ND | 58-50YXM47MEFR6.3X11 |
| Product Name | Aluminum Electrolytic Capacitors | 47Uf 50V 0.2A Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | |
| Features | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |