Rubycon Corporation Aluminum Electrolytic Capacitors 50YXM47MEFCTA6.3X11

Description
47µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 50YXM47MEFCTA6.3X11-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
50YXM47MEFCTA6.3X11-ND
Aluminum Electrolytic Capacitors 50YXM47MEFCTA6.3X11-ND
47µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

47µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357701-50YXM47MEFCTA6.3X11 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357701-50YXM47MEFCTA6.3X11
Capacitors - Aluminum Electrolytic Capacitors 1357701-50YXM47MEFCTA6.3X11
Win Source Part Number: 1357701-50YXM47MEFCT A6.3X11 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: YXM Package: Tape & Box (TB) Product Status: Obsolete Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 50 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 175 mA @ 120 Hz Ripple Current @ High Frequency: 250 mA @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.248" Dia (6.30mm) Height - Seated (Max): 0.492" (12.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1357701-50YXM47MEFCTA6.3X11
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: YXM
Package: Tape & Box (TB)
Product Status: Obsolete
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 175 mA @ 120 Hz
Ripple Current @ High Frequency: 250 mA @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.492" (12.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
50YXM47MEFCTA6.3X11
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 50YXM47MEFCTA6.3X11
47uF 50V ±20% 190mA@100kHz Plugin,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

47uF 50V ±20% 190mA@100kHz Plugin,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50YXM47MEFCTA6.3X11 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
50YXM47MEFCTA6.3X11
Capacitors - Aluminum Electrolytic Capacitors 50YXM47MEFCTA6.3X11
CAP ALUM 47UF 20% 50V RADIAL

CAP ALUM 47UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 50YXM47MEFCTA6.3X11-ND 1357701-50YXM47MEFCTA6.3X11 50YXM47MEFCTA6.3X11 50YXM47MEFCTA6.3X11
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701190 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details