220µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
CAP ALUM 220UF 20% 50V RADIAL
CAP ALUM 220UF 20% 50V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 50V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mmRoHS Compliant: Yes
Aluminium Electrolytic Capacitor, YXG Series, 220 - F, - 20%, 50 V, 10 mm, Radial Leaded RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-50YXG220MEFC10X16-ND | 50YXG220MEFC10X16 | 50YXG220MEFC10X16 | 39T9002 | 08X5107 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 220Uf, 50V, 20%, Radial; Capacitance Rubycon | Aluminium Electrolytic Capacitor, Yxg Series, 220 F, 20%, 50 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |