Rubycon Corporation Automotive 4700uF 50V 2220mA Capacitor 50VXG4700MEFCSN30X30

Description
Cap Aluminum Lytic 4700uF 50V 20% (30 X 30mm) Snap-In 10mm 2220mA 5000h 105°C Automotive Bulk Product overview: 50VXG4700MEFCSN30X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4700uF, 50V, 2220mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 4700uF, 50V, 2220mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50VXG4700MEFCSN30 X30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 4700uF 50V 20% (30 X 30mm) Snap-In 10mm 2220mA 5000h 105°C Automotive Bulk Product overview: 50VXG4700MEFCSN30X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4700uF, 50V, 2220mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 4700uF, 50V, 2220mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50VXG4700MEFCSN30 X30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 4700uF 50V 2220mA Capacitor
58-50VXG4700MEFCSN30X30
Automotive 4700uF 50V 2220mA Capacitor 58-50VXG4700MEFCSN30X30
Cap Aluminum Lytic 4700uF 50V 20% (30 X 30mm) Snap-In 10mm 2220mA 5000h 105°C Automotive Bulk Product overview: 50VXG4700MEFCSN30X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4700uF, 50V, 2220mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 4700uF, 50V, 2220mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50VXG4700MEFCSN30 X30 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 4700uF 50V 20% (30 X 30mm) Snap-In 10mm 2220mA 5000h 105°C Automotive Bulk Product overview: 50VXG4700MEFCSN30X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4700uF, 50V, 2220mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 4700uF, 50V, 2220mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50VXG4700MEFCSN30X30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-2010-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2010-ND
Aluminum Electrolytic Capacitors 1189-2010-ND
4700µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

4700µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50VXG4700MEFCSN30X30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
50VXG4700MEFCSN30X30
Capacitors - Aluminum Electrolytic Capacitors 50VXG4700MEFCSN30X30
CAP ALUM 4700UF 20% 50V SNAP

CAP ALUM 4700UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-50VXG4700MEFCSN30X30 1189-2010-ND 50VXG4700MEFCSN30X30
Product Name Automotive 4700uF 50V 2220mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701195 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101243U040BF2A-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers