Rubycon Corporation Aluminum Electrolytic Capacitors 50TLV470M12.5X16

Description
470µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-4126-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-4126-6-ND
Aluminum Electrolytic Capacitors 1189-4126-6-ND
470µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

470µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-4126-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-4126-1-ND
Aluminum Electrolytic Capacitors 1189-4126-1-ND
470µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

470µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-4126-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-4126-2-ND
Aluminum Electrolytic Capacitors 1189-4126-2-ND
470µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

470µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1337484-50TLV470M12.5X16 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1337484-50TLV470M12.5X16
Capacitors - Aluminum Electrolytic Capacitors 1337484-50TLV470M12.5X16
Win Source Part Number: 1337484-50TLV470M12. 5X16 Category: Capacitors - Aluminum Electrolytic Capacitors Series: TLV Package: Tape & Reel Size / Dimension: 0.492" Dia (12.50mm) Applications: Automotive Height - Seated (Max): 0.650" (16.50mm) Standard Package: 150 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 50 V Ratings: AEC-Q200 Impedance: 75 mOhms Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.512" L x 0.512" W (13.00mm x 13.00mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 966 mA @ 120 Hz Ripple Current @ High Frequency: 1.61 A @ 100 kHz

Win Source Part Number: 1337484-50TLV470M12.5X16
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: TLV
Package: Tape & Reel
Size / Dimension: 0.492" Dia (12.50mm)
Applications: Automotive
Height - Seated (Max): 0.650" (16.50mm)
Standard Package: 150
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Ratings: AEC-Q200
Impedance: 75 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.512" L x 0.512" W (13.00mm x 13.00mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 966 mA @ 120 Hz
Ripple Current @ High Frequency: 1.61 A @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50TLV470M12.5X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
50TLV470M12.5X16
Capacitors - Aluminum Electrolytic Capacitors 50TLV470M12.5X16
CAP ALUM 470UF 20% 50V SMD

CAP ALUM 470UF 20% 50V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-4126-6-ND 1189-4126-1-ND 1337484-50TLV470M12.5X16 50TLV470M12.5X16
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminium Capacitors - 1701048 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic - 226SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers