Cap Film 1uF 50V 20% (4.5 X 3.2 X 1.4mm) SMD 105°C Automotive Product overview: 50MU105MC14532 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-50MU105MC14532 can be used for catalog matching and distributor lookup.
1µF Film Capacitor 50V Acrylic, Metallized 1812 (4532 Metric)
1µF Film Capacitor 50V Acrylic, Metallized 1812 (4532 Metric)
1µF Film Capacitor 50V Acrylic, Metallized 1812 (4532 Metric)
CAP FILM 1UF 20% 50VDC 1812
CAP FILM 1UF 20% 50VDC 1812
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-50MU105MC14532 | 1189-2540-1-ND | 1189-2540-6-ND | 50MU105MC14532 | 50MU105MC14532 |
| Product Name | Automotive SMD 1uF 50V Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 1.00E6 microF | 1 microF | 1 microF | 1 microF | 1 microF |
| WVDC | 50 volts | 50 volts | 50 volts |