ALUMINUM ELECTROLYTIC CAPACITOR 47000UF, 50V, 20%, SCREW; Capacitance:47000µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 38M6383 |
| Product Name | Aluminum Electrolytic Capacitor 47000Uf, 50V, 20%, Screw; Capacitance Rubycon |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |