Rubycon Corporation Aluminum Electrolytic Capacitors 500BXC33MEFC18X25

Description
33µF 500V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
33µF 500V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-500BXC33MEFC18X25-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-500BXC33MEFC18X25-ND
Aluminum Electrolytic Capacitors 1189-500BXC33MEFC18X25-ND
33µF 500V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

33µF 500V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
33uF 500V 700mA Capacitor
58-500BXC33MEFC18X25
33uF 500V 700mA Capacitor 58-500BXC33MEFC18X25
Cap Aluminum Lytic 33uF 500V 20% (18 X 25mm) Radial 7.5mm 700mA 12000h 105°C Bulk Product overview: 500BXC33MEFC18X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 500V, 700mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 500V, 700mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-500BXC33MEFC18X25 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 33uF 500V 20% (18 X 25mm) Radial 7.5mm 700mA 12000h 105°C Bulk Product overview: 500BXC33MEFC18X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 500V, 700mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 500V, 700mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-500BXC33MEFC18X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 500BXC33MEFC18X25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
500BXC33MEFC18X25
Capacitors - Aluminum Electrolytic Capacitors 500BXC33MEFC18X25
CAP ALUM 33UF 20% 500V RADIAL

CAP ALUM 33UF 20% 500V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 33Uf, 500V, 20%, Radial; Capacitance Rubycon - 54T7074 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 33Uf, 500V, 20%, Radial; Capacitance Rubycon
54T7074
Aluminum Electrolytic Capacitor, 33Uf, 500V, 20%, Radial; Capacitance Rubycon 54T7074
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 500V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):500V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:12000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 500V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):500V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:12000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-500BXC33MEFC18X25-ND 58-500BXC33MEFC18X25 500BXC33MEFC18X25 54T7074
Product Name Aluminum Electrolytic Capacitors 33uF 500V 700mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 33Uf, 500V, 20%, Radial; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101472U075BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
Aluminium Capacitors - 1713226 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details