Rubycon Corporation Capacitors - Aluminum - Polymer Capacitors 4SWZ220M1.9X7.3

Description
CAP ALUM POLY 220UF 20% 4V SMD
Datasheet
Description
CAP ALUM POLY 220UF 20% 4V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 4SWZ220M1.9X7.3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
4SWZ220M1.9X7.3
Capacitors - Aluminum - Polymer Capacitors 4SWZ220M1.9X7.3
CAP ALUM POLY 220UF 20% 4V SMD

CAP ALUM POLY 220UF 20% 4V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 4SWZ220M1.9X7.3 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
4SWZ220M1.9X7.3
Aluminum - Polymer Capacitors 4SWZ220M1.9X7.3
CAP ALUM POLY 220UF 20% 4V SMD

CAP ALUM POLY 220UF 20% 4V SMD

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 4SWZ220M1.9X7.3 4SWZ220M1.9X7.3
Product Name Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C733U016AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details