Rubycon Corporation 1800uF 450V 7460mA Capacitor 450UFG1800MBN45X90

Description
Cap Aluminum Lytic 1800uF 450V 20% (45 X 90mm) Snap-In 7460mA 10000h 85°C Product overview: 450UFG1800MBN45X90 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800uF, 450V, 7460mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800uF, 450V, 7460mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450UFG1800MBN45X9 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 1800uF 450V 20% (45 X 90mm) Snap-In 7460mA 10000h 85°C Product overview: 450UFG1800MBN45X90 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800uF, 450V, 7460mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800uF, 450V, 7460mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450UFG1800MBN45X9 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1800uF 450V 7460mA Capacitor
58-450UFG1800MBN45X90
1800uF 450V 7460mA Capacitor 58-450UFG1800MBN45X90
Cap Aluminum Lytic 1800uF 450V 20% (45 X 90mm) Snap-In 7460mA 10000h 85°C Product overview: 450UFG1800MBN45X90 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800uF, 450V, 7460mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800uF, 450V, 7460mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450UFG1800MBN45X9 0 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1800uF 450V 20% (45 X 90mm) Snap-In 7460mA 10000h 85°C Product overview: 450UFG1800MBN45X90 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800uF, 450V, 7460mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800uF, 450V, 7460mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450UFG1800MBN45X90 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-3592-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3592-ND
Aluminum Electrolytic Capacitors 1189-3592-ND
1800µF 450V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 85°C

1800µF 450V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors
Product Number 58-450UFG1800MBN45X90 1189-3592-ND
Product Name 1800uF 450V 7460mA Capacitor Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.80E9 microF 1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1763-0504N560G500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details