100µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
CAP ALUM 100UF 20% 450V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 450V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes
CAP ALUM 100UF 20% 450V RADIAL
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-4076-ND | 683-450PK100MEFC18X40 | 39T8959 | 450PK100MEFC18X40 |
| Product Name | Aluminum Electrolytic Capacitors | CAP ALUM 100UF 20% 450V RADIAL | Aluminum Electrolytic Capacitor, 100Uf, 450V, 20%, Radial; Capacitance Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |