Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 450LXW56MEFR10X45

Description
Win Source Part Number: 1352285-450LXW56MEFR 10X45 Category: Capacitors - Aluminum Electrolytic Capacitors Series: LXW Package: Bulk Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 1.850" (47.00mm) Standard Package: 500 Capacitance: 56 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 12000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 520 mA @ 120 Hz Ripple Current @ High Frequency: 1.144 A @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1352285-450LXW56MEFR 10X45 Category: Capacitors - Aluminum Electrolytic Capacitors Series: LXW Package: Bulk Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 1.850" (47.00mm) Standard Package: 500 Capacitance: 56 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 12000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 520 mA @ 120 Hz Ripple Current @ High Frequency: 1.144 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1352285-450LXW56MEFR10X45 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1352285-450LXW56MEFR10X45
Capacitors - Aluminum Electrolytic Capacitors 1352285-450LXW56MEFR10X45
Win Source Part Number: 1352285-450LXW56MEFR 10X45 Category: Capacitors - Aluminum Electrolytic Capacitors Series: LXW Package: Bulk Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 1.850" (47.00mm) Standard Package: 500 Capacitance: 56 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 12000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 520 mA @ 120 Hz Ripple Current @ High Frequency: 1.144 A @ 100 kHz

Win Source Part Number: 1352285-450LXW56MEFR10X45
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: LXW
Package: Bulk
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 1.850" (47.00mm)
Standard Package: 500
Capacitance: 56 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 12000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 520 mA @ 120 Hz
Ripple Current @ High Frequency: 1.144 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-450LXW56MEFR10X45-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-450LXW56MEFR10X45-ND
Aluminum Electrolytic Capacitors 1189-450LXW56MEFR10X45-ND
56µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

56µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450LXW56MEFR10X45 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450LXW56MEFR10X45
Capacitors - Aluminum Electrolytic Capacitors 450LXW56MEFR10X45
CAP ALUM 56UF 20% 450V RADIAL

CAP ALUM 56UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1352285-450LXW56MEFR10X45 1189-450LXW56MEFR10X45-ND 450LXW56MEFR10X45
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 56 microF 56 microF 56 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730259 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C572T200CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details