Rubycon Corporation Aluminum Electrolytic Capacitors 450HXH680MEPASN35X50

Description
CAP ALUM 680UF 20% 450V SNAP TH
Request a Quote Datasheet
Description
CAP ALUM 680UF 20% 450V SNAP TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-450HXH680MEPASN35X50-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-450HXH680MEPASN35X50-ND
Aluminum Electrolytic Capacitors 1189-450HXH680MEPASN35X50-ND
CAP ALUM 680UF 20% 450V SNAP TH

CAP ALUM 680UF 20% 450V SNAP TH

Buy Now Datasheet
Singapore, Singapore
680UF 450V Capacitor
58-450HXH680MEPASN35X50
680UF 450V Capacitor 58-450HXH680MEPASN35X50
CAP ALUM 680UF 20% 450V SNAP Product overview: 450HXH680MEPASN35X50 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450HXH680MEPASN35 X50 can be used for catalog matching and distributor lookup.

CAP ALUM 680UF 20% 450V SNAP Product overview: 450HXH680MEPASN35X50 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450HXH680MEPASN35X50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1189-450HXH680MEPASN35X50-ND 58-450HXH680MEPASN35X50
Product Name Aluminum Electrolytic Capacitors 680UF 450V Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050525000101GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details