Rubycon Corporation Aluminum Electrolytic Capacitors 450CXW68MEFR14.5X31.5

Description
68µF 450V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
68µF 450V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 450CXW68MEFR14.5X31.5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
450CXW68MEFR14.5X31.5-ND
Aluminum Electrolytic Capacitors 450CXW68MEFR14.5X31.5-ND
68µF 450V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

68µF 450V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 450CXW68MEFR14.5X31.5 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
450CXW68MEFR14.5X31.5
Aluminum Electrolytic Capacitors 450CXW68MEFR14.5X31.5
CAP ALUM 68UF 20% 450V RADIAL

CAP ALUM 68UF 20% 450V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450CXW68MEFR14.5X31.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450CXW68MEFR14.5X31.5
Capacitors - Aluminum Electrolytic Capacitors 450CXW68MEFR14.5X31.5
CAP ALUM 68UF 20% 450V RADIAL

CAP ALUM 68UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 450CXW68MEFR14.5X31.5-ND 450CXW68MEFR14.5X31.5 450CXW68MEFR14.5X31.5
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers