Rubycon Corporation 120UF 450V Capacitor 450CXW120MEFR18X31.5

Description
CAP ALUM 120UF 20% 450V RADIAL Product overview: 450CXW120MEFR18X31.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450CXW120MEFR18X3 1.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 120UF 20% 450V RADIAL Product overview: 450CXW120MEFR18X31.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450CXW120MEFR18X3 1.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120UF 450V Capacitor
58-450CXW120MEFR18X31.5
120UF 450V Capacitor 58-450CXW120MEFR18X31.5
CAP ALUM 120UF 20% 450V RADIAL Product overview: 450CXW120MEFR18X31.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450CXW120MEFR18X3 1.5 can be used for catalog matching and distributor lookup.

CAP ALUM 120UF 20% 450V RADIAL Product overview: 450CXW120MEFR18X31.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450CXW120MEFR18X31.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-450CXW120MEFR18X31.5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-450CXW120MEFR18X31.5-ND
Aluminum Electrolytic Capacitors 1189-450CXW120MEFR18X31.5-ND
120µF 450V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

120µF 450V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Cap, 120Μf, 450V, 20%; Capacitance Rubycon - 49AC8796 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Μf, 450V, 20%; Capacitance Rubycon
49AC8796
Cap, 120Μf, 450V, 20%; Capacitance Rubycon 49AC8796
CAP, 120µF, 450V, 20%; Capacitance:120µF; Voltage Rating:450V; Product Range:CXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:31.5mm; Operating Temperature RoHS Compliant: Yes

CAP, 120µF, 450V, 20%; Capacitance:120µF; Voltage Rating:450V; Product Range:CXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:31.5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 450CXW120MEFR18X31.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450CXW120MEFR18X31.5
Capacitors - Aluminum Electrolytic Capacitors 450CXW120MEFR18X31.5
CAP ALUM 120UF 20% 450V RADIAL

CAP ALUM 120UF 20% 450V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 450CXW120MEFR18X31.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
450CXW120MEFR18X31.5
Aluminum Electrolytic Capacitors 450CXW120MEFR18X31.5
CAP ALUM 120UF 20% 450V RADIAL

CAP ALUM 120UF 20% 450V RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-450CXW120MEFR18X31.5 1189-450CXW120MEFR18X31.5-ND 49AC8796 450CXW120MEFR18X31.5 450CXW120MEFR18X31.5
Product Name 120UF 450V Capacitor Aluminum Electrolytic Capacitors Cap, 120Μf, 450V, 20%; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 120 microF 120 microF 120 microF 120 microF 120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104PSB252K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details