Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 450BXW150MEFC18X45

Description
Win Source Part Number: 1224173-450BXW150MEF C18X45 Category: Capacitors>Aluminum Electrolytic Capacitors Series: BXW Package: Bulk Applications: General Purpose Height - Seated (Max): 1.850" (47.00mm) Standard Package: 200 Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 12000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.709" Dia (18.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 450BXW150MEFCEFR18X4 5,1189-1353 Product Status: Obsolete Ripple Current @ Low Frequency: 1 A @ 120 Hz Ripple Current @ High Frequency: 2.25 A @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1224173-450BXW150MEF C18X45 Category: Capacitors>Aluminum Electrolytic Capacitors Series: BXW Package: Bulk Applications: General Purpose Height - Seated (Max): 1.850" (47.00mm) Standard Package: 200 Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 12000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.709" Dia (18.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 450BXW150MEFCEFR18X4 5,1189-1353 Product Status: Obsolete Ripple Current @ Low Frequency: 1 A @ 120 Hz Ripple Current @ High Frequency: 2.25 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1224173-450BXW150MEFC18X45 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1224173-450BXW150MEFC18X45
Capacitors - Aluminum Electrolytic Capacitors 1224173-450BXW150MEFC18X45
Win Source Part Number: 1224173-450BXW150MEF C18X45 Category: Capacitors>Aluminum Electrolytic Capacitors Series: BXW Package: Bulk Applications: General Purpose Height - Seated (Max): 1.850" (47.00mm) Standard Package: 200 Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 12000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.709" Dia (18.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 450BXW150MEFCEFR18X4 5,1189-1353 Product Status: Obsolete Ripple Current @ Low Frequency: 1 A @ 120 Hz Ripple Current @ High Frequency: 2.25 A @ 100 kHz

Win Source Part Number: 1224173-450BXW150MEFC18X45
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: BXW
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.850" (47.00mm)
Standard Package: 200
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 12000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.709" Dia (18.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 450BXW150MEFCEFR18X45,1189-1353
Product Status: Obsolete
Ripple Current @ Low Frequency: 1 A @ 120 Hz
Ripple Current @ High Frequency: 2.25 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1353-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1353-ND
Aluminum Electrolytic Capacitors 1189-1353-ND
150µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

150µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450BXW150MEFC18X45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
450BXW150MEFC18X45
Capacitors - Aluminum Electrolytic Capacitors 450BXW150MEFC18X45
CAP ALUM 150UF 20% 450V RADIAL

CAP ALUM 150UF 20% 450V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 450BXW150MEFC18X45 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
450BXW150MEFC18X45
Aluminum Electrolytic Capacitors 450BXW150MEFC18X45
CAP ALUM 150UF 20% 450V RADIAL

CAP ALUM 150UF 20% 450V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1224173-450BXW150MEFC18X45 1189-1353-ND 450BXW150MEFC18X45 450BXW150MEFC18X45
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 450 volts 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminium Capacitors - 1701309 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Thin Film Capacitors - 1761-CSA-200-25X25X8-G-331-Z-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details