Rubycon Corporation 330uF 420V 1450mA Capacitor 420VXH330MEFCSN35X30

Description
Cap Aluminum Lytic 330uF 420V 20% (35 X 30mm) Snap-In 10mm 1450mA 5000h 105°C Bulk Product overview: 420VXH330MEFCSN35X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 420V, 1450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 420V, 1450mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-420VXH330MEFCSN35 X30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 330uF 420V 20% (35 X 30mm) Snap-In 10mm 1450mA 5000h 105°C Bulk Product overview: 420VXH330MEFCSN35X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 420V, 1450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 420V, 1450mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-420VXH330MEFCSN35 X30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330uF 420V 1450mA Capacitor
58-420VXH330MEFCSN35X30
330uF 420V 1450mA Capacitor 58-420VXH330MEFCSN35X30
Cap Aluminum Lytic 330uF 420V 20% (35 X 30mm) Snap-In 10mm 1450mA 5000h 105°C Bulk Product overview: 420VXH330MEFCSN35X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 420V, 1450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 420V, 1450mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-420VXH330MEFCSN35 X30 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 420V 20% (35 X 30mm) Snap-In 10mm 1450mA 5000h 105°C Bulk Product overview: 420VXH330MEFCSN35X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 420V, 1450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 420V, 1450mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-420VXH330MEFCSN35X30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-420VXH330MEFCSN35X30-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-420VXH330MEFCSN35X30-ND
Aluminum Electrolytic Capacitors 1189-420VXH330MEFCSN35X30-ND
CAP ALUM 420V POLAR

CAP ALUM 420V POLAR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors
Product Number 58-420VXH330MEFCSN35X30 1189-420VXH330MEFCSN35X30-ND
Product Name 330uF 420V 1450mA Capacitor Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3.30E8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713259 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details