Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 420MXK470MEFCSN25X50

Description
Win Source Part Number: 1338059-420MXK470MEF CSN25X50 Category: Capacitors - Aluminum Electrolytic Capacitors Series: MXK Package: Tray Size / Dimension: 0.984" Dia (25.00mm) Applications: General Purpose Height - Seated (Max): 2.047" (52.00mm) Standard Package: 200 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 420 V Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Rubycon Ripple Current @ Low Frequency: 2.18 A @ 120 Hz Ripple Current @ High Frequency: 3.052 A @ 10 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1338059-420MXK470MEF CSN25X50 Category: Capacitors - Aluminum Electrolytic Capacitors Series: MXK Package: Tray Size / Dimension: 0.984" Dia (25.00mm) Applications: General Purpose Height - Seated (Max): 2.047" (52.00mm) Standard Package: 200 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 420 V Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Rubycon Ripple Current @ Low Frequency: 2.18 A @ 120 Hz Ripple Current @ High Frequency: 3.052 A @ 10 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1338059-420MXK470MEFCSN25X50 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1338059-420MXK470MEFCSN25X50
Capacitors - Aluminum Electrolytic Capacitors 1338059-420MXK470MEFCSN25X50
Win Source Part Number: 1338059-420MXK470MEF CSN25X50 Category: Capacitors - Aluminum Electrolytic Capacitors Series: MXK Package: Tray Size / Dimension: 0.984" Dia (25.00mm) Applications: General Purpose Height - Seated (Max): 2.047" (52.00mm) Standard Package: 200 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 420 V Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Rubycon Ripple Current @ Low Frequency: 2.18 A @ 120 Hz Ripple Current @ High Frequency: 3.052 A @ 10 kHz

Win Source Part Number: 1338059-420MXK470MEFCSN25X50
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: MXK
Package: Tray
Size / Dimension: 0.984" Dia (25.00mm)
Applications: General Purpose
Height - Seated (Max): 2.047" (52.00mm)
Standard Package: 200
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 420 V
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Rubycon
Ripple Current @ Low Frequency: 2.18 A @ 120 Hz
Ripple Current @ High Frequency: 3.052 A @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2634-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2634-ND
Aluminum Electrolytic Capacitors 1189-2634-ND
470µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

470µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 420MXK470MEFCSN25X50 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
420MXK470MEFCSN25X50
Capacitors - Aluminum Electrolytic Capacitors 420MXK470MEFCSN25X50
CAP ALUM 470UF 20% 420V SNAP

CAP ALUM 470UF 20% 420V SNAP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1338059-420MXK470MEFCSN25X50 1189-2634-ND 420MXK470MEFCSN25X50
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 420 volts 420 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers