Cap Aluminum Lytic 56uF 420V 20% (18 X 20mm) Radial 7.5mm 480mA 10000h 105°C Product overview: 420BXW56MEFR18X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uF, 420V, 480mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56uF, 420V, 480mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-420BXW56MEFR18X20
56µF 420V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Win Source Part Number: 1358031-420BXW56MEFR
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
Mfr: Rubycon
Series: BXW
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 56 µF
Tolerance: ±20%
Voltage - Rated: 420 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 480 mA @ 120 Hz
Ripple Current @ High Frequency: 1.2 A @ 100 kHz
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.709" Dia (18.00mm)
Height - Seated (Max): 0.866" (22.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
CAP ALUM 56UF 20% 420V RADIAL
CAP ALUM 56UF 20% 420V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-420BXW56MEFR18X20 | 420BXW56MEFR18X20-ND | 1358031-420BXW56MEFR18X20 | 420BXW56MEFR18X20 | 420BXW56MEFR18X20 |
| Product Name | 56uF 420V 480mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 56 microF | 56 microF | 56 microF | 56 microF | 56 microF |