56µF 420V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
CAP ALUM 56UF 20% 420V RADIAL
CAP ALUM 56UF 20% 420V RADIAL
CAP, 56µF, 420V, 20% ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 420BXW56MEFR16X25-ND | 420BXW56MEFR16X25 | 420BXW56MEFR16X25 | 95AC7671 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 56Μf, 420V, 20% Rohs Compliant Rubycon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |