Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 400PX4R7MEFC8X11.5

Description
Win Source Part Number: 1357590-400PX4R7MEFC 8X11.5 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: PX Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 400 V Lifetime @ Temp.: 1000 Hrs @ 105°C Applications: General Purpose Lead Spacing: 0.138" (3.50mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.531" (13.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar
Request a Quote Datasheet
Description
Win Source Part Number: 1357590-400PX4R7MEFC 8X11.5 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: PX Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 400 V Lifetime @ Temp.: 1000 Hrs @ 105°C Applications: General Purpose Lead Spacing: 0.138" (3.50mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.531" (13.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1357590-400PX4R7MEFC8X11.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357590-400PX4R7MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 1357590-400PX4R7MEFC8X11.5
Win Source Part Number: 1357590-400PX4R7MEFC 8X11.5 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: PX Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 400 V Lifetime @ Temp.: 1000 Hrs @ 105°C Applications: General Purpose Lead Spacing: 0.138" (3.50mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.531" (13.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1357590-400PX4R7MEFC8X11.5
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: PX
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lifetime @ Temp.: 1000 Hrs @ 105°C
Applications: General Purpose
Lead Spacing: 0.138" (3.50mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.531" (13.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Singapore, Singapore
4.7uF 400V Capacitor
58-400PX4R7MEFC8X11.5
4.7uF 400V Capacitor 58-400PX4R7MEFC8X11.5
Cap Aluminum Lytic 4.7uF 400V 20% (8 X 11.5mm) Radial 3.5mm 1000h 105°C Product overview: 400PX4R7MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400PX4R7MEFC8X11. 5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 4.7uF 400V 20% (8 X 11.5mm) Radial 3.5mm 1000h 105°C Product overview: 400PX4R7MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400PX4R7MEFC8X11.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1850-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1850-ND
Aluminum Electrolytic Capacitors 1189-1850-ND
4.7µF 400V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

4.7µF 400V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
CAP ALUM 4.7UF 20% 400V RADIAL - 683-400PX4R7MEFC8X11.5 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 4.7UF 20% 400V RADIAL
683-400PX4R7MEFC8X11.5
CAP ALUM 4.7UF 20% 400V RADIAL 683-400PX4R7MEFC8X11.5
CAP ALUM 4.7UF 20% 400V RADIAL

CAP ALUM 4.7UF 20% 400V RADIAL

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 400PX4R7MEFC8X11.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
400PX4R7MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 400PX4R7MEFC8X11.5
CAP ALUM 4.7UF 20% 400V RADIAL

CAP ALUM 4.7UF 20% 400V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 400PX4R7MEFC8X11.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
400PX4R7MEFC8X11.5
Aluminum Electrolytic Capacitors 400PX4R7MEFC8X11.5
CAP ALUM 4.7UF 20% 400V RADIAL

CAP ALUM 4.7UF 20% 400V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1357590-400PX4R7MEFC8X11.5 58-400PX4R7MEFC8X11.5 1189-1850-ND 683-400PX4R7MEFC8X11.5 400PX4R7MEFC8X11.5 400PX4R7MEFC8X11.5
Product Name Capacitors - Aluminum Electrolytic Capacitors 4.7uF 400V Capacitor Aluminum Electrolytic Capacitors CAP ALUM 4.7UF 20% 400V RADIAL Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers