Rubycon Corporation 220uF 400V 1100mA Capacitor 400MXC220MEFCSN35X25

Description
Cap Aluminum Lytic 220uF 400V 20% (35 X 25mm) Snap-In 10mm 1100mA 3000h 105°C Bulk Product overview: 400MXC220MEFCSN35X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 400V, 1100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 400V, 1100mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400MXC220MEFCSN35 X25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 220uF 400V 20% (35 X 25mm) Snap-In 10mm 1100mA 3000h 105°C Bulk Product overview: 400MXC220MEFCSN35X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 400V, 1100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 400V, 1100mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400MXC220MEFCSN35 X25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220uF 400V 1100mA Capacitor
58-400MXC220MEFCSN35X25
220uF 400V 1100mA Capacitor 58-400MXC220MEFCSN35X25
Cap Aluminum Lytic 220uF 400V 20% (35 X 25mm) Snap-In 10mm 1100mA 3000h 105°C Bulk Product overview: 400MXC220MEFCSN35X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 400V, 1100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 400V, 1100mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400MXC220MEFCSN35 X25 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 220uF 400V 20% (35 X 25mm) Snap-In 10mm 1100mA 3000h 105°C Bulk Product overview: 400MXC220MEFCSN35X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 400V, 1100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 400V, 1100mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400MXC220MEFCSN35X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1360684-400MXC220MEFCSN35X25 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360684-400MXC220MEFCSN35X25
Capacitors - Aluminum Electrolytic Capacitors 1360684-400MXC220MEFCSN35X25
Win Source Part Number: 1360684-400MXC220MEF CSN35X25 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: MXC Package: Bulk Product Status: Active Package / Case: Radial, Can - Snap-In Mounting Type: Through Hole HTSUS: 8532.22.0040 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 400 V Lifetime @ Temp.: 3000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 1.1 A @ 120 Hz Ripple Current @ High Frequency: 1.54 A @ 10 kHz Lead Spacing: 0.394" (10.00mm) Size / Dimension: 1.378" Dia (35.00mm) Height - Seated (Max): 1.063" (27.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1360684-400MXC220MEFCSN35X25
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: MXC
Package: Bulk
Product Status: Active
Package / Case: Radial, Can - Snap-In
Mounting Type: Through Hole
HTSUS: 8532.22.0040
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lifetime @ Temp.: 3000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.1 A @ 120 Hz
Ripple Current @ High Frequency: 1.54 A @ 10 kHz
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 1.378" Dia (35.00mm)
Height - Seated (Max): 1.063" (27.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-400MXC220MEFCSN35X25-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-400MXC220MEFCSN35X25-ND
Aluminum Electrolytic Capacitors 1189-400MXC220MEFCSN35X25-ND
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400MXC220MEFCSN35X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
400MXC220MEFCSN35X25
Capacitors - Aluminum Electrolytic Capacitors 400MXC220MEFCSN35X25
CAP ALUM 220UF 20% 400V SNAP

CAP ALUM 220UF 20% 400V SNAP

Supplier's Site
Aluminum Electrolytic Capacitors - 400MXC220MEFCSN35X25 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
400MXC220MEFCSN35X25
Aluminum Electrolytic Capacitors 400MXC220MEFCSN35X25
CAP ALUM 220UF 20% 400V SNAP

CAP ALUM 220UF 20% 400V SNAP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-400MXC220MEFCSN35X25 1360684-400MXC220MEFCSN35X25 1189-400MXC220MEFCSN35X25-ND 400MXC220MEFCSN35X25 400MXC220MEFCSN35X25
Product Name 220uF 400V 1100mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details