Rubycon Corporation Aluminum Electrolytic Capacitors 400CXW180MEFC18X40

Description
180µF 400V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
180µF 400V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 400CXW180MEFC18X40-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
400CXW180MEFC18X40-ND
Aluminum Electrolytic Capacitors 400CXW180MEFC18X40-ND
180µF 400V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

180µF 400V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Cxw Series, 180 F, 20%, 400 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon - 94T6029 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Cxw Series, 180 F, 20%, 400 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
94T6029
Aluminium Electrolytic Capacitor, Cxw Series, 180 F, 20%, 400 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon 94T6029
Aluminium Electrolytic Capacitor, CXW Series, 180 - F, - 20%, 400 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, CXW Series, 180 - F, - 20%, 400 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 180Uf, 400V, 20%, Radial; Capacitance Rubycon - 54T6051 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 180Uf, 400V, 20%, Radial; Capacitance Rubycon
54T6051
Aluminum Electrolytic Capacitor, 180Uf, 400V, 20%, Radial; Capacitance Rubycon 54T6051
ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 400V, 20%, RADIAL; Capacitance:180µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 400V, 20%, RADIAL; Capacitance:180µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 400CXW180MEFC18X40 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400CXW180MEFC18X40
Capacitors - Aluminum Electrolytic Capacitors 400CXW180MEFC18X40
CAP ALUM 180UF 20% 400V RADIAL

CAP ALUM 180UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 400CXW180MEFC18X40-ND 94T6029 54T6051 400CXW180MEFC18X40
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Cxw Series, 180 F, 20%, 400 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon Aluminum Electrolytic Capacitor, 180Uf, 400V, 20%, Radial; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713251 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitor - 101C303U100CE2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details