Rubycon Corporation Aluminum Electrolytic Capacitors 400BXW47MEFR16X20

Description
47µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3139-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3139-ND
Aluminum Electrolytic Capacitors 1189-3139-ND
47µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

47µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357764-400BXW47MEFR16X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357764-400BXW47MEFR16X20
Capacitors - Aluminum Electrolytic Capacitors 1357764-400BXW47MEFR16X20
Win Source Part Number: 1357764-400BXW47MEFR 16X20 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Mfr: Rubycon Series: BXW Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 400 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 470 mA @ 120 Hz Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.630" Dia (16.00mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1357764-400BXW47MEFR16X20
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: Rubycon
Series: BXW
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 470 mA @ 120 Hz
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.630" Dia (16.00mm)
Height - Seated (Max): 0.866" (22.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Singapore, Singapore
47uF 400V 470mA Capacitor
58-400BXW47MEFR16X20
47uF 400V 470mA Capacitor 58-400BXW47MEFR16X20
Cap Aluminum Lytic 47uF 400V 20% (16 X 20mm) Radial 7.5mm 470mA 10000h 105°C Product overview: 400BXW47MEFR16X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 400V, 470mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 400V, 470mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXW47MEFR16X20 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 400V 20% (16 X 20mm) Radial 7.5mm 470mA 10000h 105°C Product overview: 400BXW47MEFR16X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 400V, 470mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 400V, 470mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXW47MEFR16X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 47Μf, 400V, 20% Rohs Compliant Rubycon - 95AC7637 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 400V, 20% Rohs Compliant Rubycon
95AC7637
Cap, 47Μf, 400V, 20% Rohs Compliant Rubycon 95AC7637
CAP, 47µF, 400V, 20% ROHS COMPLIANT: YES

CAP, 47µF, 400V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400BXW47MEFR16X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
400BXW47MEFR16X20
Capacitors - Aluminum Electrolytic Capacitors 400BXW47MEFR16X20
CAP ALUM 47UF 20% 400V RADIAL

CAP ALUM 47UF 20% 400V RADIAL

Supplier's Site
CAP ALUM 47UF 20% 400V T/H - 683-400BXW47MEFR16X20 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 47UF 20% 400V T/H
683-400BXW47MEFR16X20
CAP ALUM 47UF 20% 400V T/H 683-400BXW47MEFR16X20
CAP ALUM 47UF 20% 400V T/H

CAP ALUM 47UF 20% 400V T/H

Supplier's Site
Aluminum Electrolytic Capacitors - 400BXW47MEFR16X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
400BXW47MEFR16X20
Aluminum Electrolytic Capacitors 400BXW47MEFR16X20
CAP ALUM 47UF 20% 400V RADIAL

CAP ALUM 47UF 20% 400V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-3139-ND 1357764-400BXW47MEFR16X20 58-400BXW47MEFR16X20 95AC7637 400BXW47MEFR16X20 683-400BXW47MEFR16X20 400BXW47MEFR16X20
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 47uF 400V 470mA Capacitor Cap, 47Μf, 400V, 20% Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors CAP ALUM 47UF 20% 400V T/H Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Film Paper Film Capacitors - 103PPB630K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers