Win Source Part Number: 1338231-400BXW180MEF
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: BXW
Package: Bulk
Size / Dimension: 0.630" Dia (16.00mm)
Applications: General Purpose
Height - Seated (Max): 2.047" (52.00mm)
Standard Package: 200
Capacitance: 180 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 12000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 1.07 A @ 120 Hz
180µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
CAP ALUM 180UF 20% 400V RADIAL
CAP, 180µF, 400V, 20% ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1338231-400BXW180MEFR16X50 | 1189-3172-ND | 400BXW180MEFR16X50 | 95AC7631 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 180Μf, 400V, 20% Rohs Compliant Rubycon |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 180 microF | 180 microF | 180 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 400 volts | 400 volts |