Rubycon Corporation Aluminum Electrolytic Capacitors 35ZLH1500MEFC12.5X30

Description
1500µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
1500µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2965-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2965-ND
Aluminum Electrolytic Capacitors 1189-2965-ND
1500µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1500µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 7037576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037576
Aluminium Capacitors 7037576
Rubycon 35ZLH1500MEFC12.5X30 Capacitor

Rubycon 35ZLH1500MEFC12.5X30 Capacitor

Supplier's Site
Aluminium Capacitors - 7037576P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037576P
Aluminium Capacitors 7037576P
Rubycon 35ZLH1500MEFC12.5X30 Capacitor

Rubycon 35ZLH1500MEFC12.5X30 Capacitor

Supplier's Site
Aluminium Capacitors - 1727616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727616
Aluminium Capacitors 1727616
Rubycon 35ZLH1500MEFC12.5X30 Capacitor

Rubycon 35ZLH1500MEFC12.5X30 Capacitor

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 1357771-35ZLH1500MEFC12.5X30 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357771-35ZLH1500MEFC12.5X30
Capacitors - Aluminum Electrolytic Capacitors 1357771-35ZLH1500MEFC12.5X30
Win Source Part Number: 1357771-35ZLH1500MEF C12.5X30 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: ZLH Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 1500 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 2.07 A @ 120 Hz Ripple Current @ High Frequency: 3.45 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.492" Dia (12.50mm) Height - Seated (Max): 1.260" (32.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 13 mOhms

Win Source Part Number: 1357771-35ZLH1500MEFC12.5X30
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: ZLH
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 1500 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 2.07 A @ 120 Hz
Ripple Current @ High Frequency: 3.45 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.492" Dia (12.50mm)
Height - Seated (Max): 1.260" (32.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 13 mOhms

Buy Now Datasheet
Singapore, Singapore
1500uF 35V 3.45A Capacitor
58-35ZLH1500MEFC12.5X30
1500uF 35V 3.45A Capacitor 58-35ZLH1500MEFC12.5X30
1500uF 35V Al Electrolytic Cap, Radial, 12.5x30mm, 3.45A Product overview: 35ZLH1500MEFC12.5X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 35V, 3.45A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 35V, 3.45A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLH1500MEFC12.5 X30 can be used for catalog matching and distributor lookup.

1500uF 35V Al Electrolytic Cap, Radial, 12.5x30mm, 3.45A Product overview: 35ZLH1500MEFC12.5X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 35V, 3.45A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 35V, 3.45A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLH1500MEFC12.5X30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35ZLH1500MEFC12.5X30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35ZLH1500MEFC12.5X30
Capacitors - Aluminum Electrolytic Capacitors 35ZLH1500MEFC12.5X30
CAP ALUM 1500UF 20% 35V RADIAL

CAP ALUM 1500UF 20% 35V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Zlh Series, 1500 F, 20%, 35 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon - 39K2338 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlh Series, 1500 F, 20%, 35 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
39K2338
Aluminium Electrolytic Capacitor, Zlh Series, 1500 F, 20%, 35 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon 39K2338
Aluminium Electrolytic Capacitor, ZLH Series, 1500 - F, - 20%, 35 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLH Series, 1500 - F, - 20%, 35 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
35ZLH1500MEFC12.5X30
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 35ZLH1500MEFC12.5X30
1500uF 35V ±20% Plugin,D12.5xL30mm Aluminum Electrolytic Capacitors - Leaded ROHS

1500uF 35V ±20% Plugin,D12.5xL30mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-2965-ND 7037576 7037576P 1357771-35ZLH1500MEFC12.5X30 58-35ZLH1500MEFC12.5X30 35ZLH1500MEFC12.5X30 39K2338 35ZLH1500MEFC12.5X30
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors 1500uF 35V 3.45A Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zlh Series, 1500 F, 20%, 35 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101873U025BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers