Rubycon Corporation 150uF 35V 640mA Capacitor 35YXG150MEFC8X11.5

Description
Cap Aluminum Lytic 150uF 35V 20% (8 X 11.5mm) Radial 3.5mm 640mA 4000h 105°C Product overview: 35YXG150MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 35V, 640mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 35V, 640mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35YXG150MEFC8X11. 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 150uF 35V 20% (8 X 11.5mm) Radial 3.5mm 640mA 4000h 105°C Product overview: 35YXG150MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 35V, 640mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 35V, 640mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35YXG150MEFC8X11. 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150uF 35V 640mA Capacitor
58-35YXG150MEFC8X11.5
150uF 35V 640mA Capacitor 58-35YXG150MEFC8X11.5
Cap Aluminum Lytic 150uF 35V 20% (8 X 11.5mm) Radial 3.5mm 640mA 4000h 105°C Product overview: 35YXG150MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 35V, 640mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 35V, 640mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35YXG150MEFC8X11. 5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 150uF 35V 20% (8 X 11.5mm) Radial 3.5mm 640mA 4000h 105°C Product overview: 35YXG150MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 35V, 640mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 35V, 640mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35YXG150MEFC8X11.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1288-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1288-ND
Aluminum Electrolytic Capacitors 1189-1288-ND
150µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

150µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1177162-35YXG150MEFC8X11.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1177162-35YXG150MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 1177162-35YXG150MEFC8X11.5
Win Source Part Number: 1177162-35YXG150MEFC 8X11.5 Category: Capacitors>Aluminum Electrolytic Capacitors Series: YXG Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 2,000 Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.138" (3.50mm) Impedance: 130 mOhms Lifetime @ Temp.: 4000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.315" Dia (8.00mm) Alternative Parts (Cross-Reference): 35YXG150MEFC 8X11.5; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-1288,35YXG150ME FC8X115 Ripple Current @ Low Frequency: 320 mA @ 120 Hz

Win Source Part Number: 1177162-35YXG150MEFC8X11.5
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: YXG
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 2,000
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.138" (3.50mm)
Impedance: 130 mOhms
Lifetime @ Temp.: 4000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
Alternative Parts (Cross-Reference): 35YXG150MEFC 8X11.5;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 1189-1288,35YXG150MEFC8X115
Ripple Current @ Low Frequency: 320 mA @ 120 Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35YXG150MEFC8X11.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35YXG150MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 35YXG150MEFC8X11.5
CAP ALUM 150UF 20% 35V RADIAL

CAP ALUM 150UF 20% 35V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Yxg Series, 150 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5015 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Yxg Series, 150 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
08X5015
Aluminium Electrolytic Capacitor, Yxg Series, 150 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 08X5015
Aluminium Electrolytic Capacitor, YXG Series, 150 - F, - 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, YXG Series, 150 - F, - 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-35YXG150MEFC8X11.5 1189-1288-ND 1177162-35YXG150MEFC8X11.5 35YXG150MEFC8X11.5 08X5015
Product Name 150uF 35V 640mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Yxg Series, 150 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701045 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details