The Aluminum Electrolytic Capacitor 100µF, 35V, 20%, Radial from Rubycon is designed for applications requiring reliable performance in a compact form factor. It operates within a temperature range of -40°C to +105°C and has a rated voltage of 35V DC. The capacitor features a capacitance tolerance of ±20% at 20°C and 120Hz. It is compliant with RoHS standards, ensuring it meets environmental regulations. This capacitor is part of the YXF series, which is known for its long life, rated for 4000 to 10000 hours at 105°C, making it suitable for demanding applications. The leakage current is specified as I = 0.01CV or 3µA, whichever is greater, after two minutes of application. The component is designed with a radial lead configuration, with a lead spacing of 3.5mm, facilitating easy integration into various circuit designs.
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 35V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 38M4397 |
| Product Name | Aluminum Electrolytic Capacitor 100Uf, 35V, 20%, Radial; Capacitance Rubycon |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |