Rubycon Corporation Aluminum Electrolytic Capacitors 35VXG2700MEFCSN22X25

Description
2700µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
2700µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 35VXG2700MEFCSN22X25-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
35VXG2700MEFCSN22X25-ND
Aluminum Electrolytic Capacitors 35VXG2700MEFCSN22X25-ND
2700µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

2700µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35VXG2700MEFCSN22X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35VXG2700MEFCSN22X25
Capacitors - Aluminum Electrolytic Capacitors 35VXG2700MEFCSN22X25
CAP ALUM 2700UF 20% 35V SNAP

CAP ALUM 2700UF 20% 35V SNAP

Supplier's Site
Aluminum Electrolytic Capacitors - 35VXG2700MEFCSN22X25 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
35VXG2700MEFCSN22X25
Aluminum Electrolytic Capacitors 35VXG2700MEFCSN22X25
CAP ALUM 2700UF 20% 35V SNAP

CAP ALUM 2700UF 20% 35V SNAP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 35VXG2700MEFCSN22X25-ND 35VXG2700MEFCSN22X25 35VXG2700MEFCSN22X25
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701158 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101292U050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers