Rubycon Corporation Aluminum Electrolytic Capacitors 35TRV470M12.5X13.5

Description
470µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3560-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3560-1-ND
Aluminum Electrolytic Capacitors 1189-3560-1-ND
470µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

470µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3560-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3560-6-ND
Aluminum Electrolytic Capacitors 1189-3560-6-ND
470µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

470µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3560-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3560-2-ND
Aluminum Electrolytic Capacitors 1189-3560-2-ND
470µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

470µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35TRV470M12.5X13.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35TRV470M12.5X13.5
Capacitors - Aluminum Electrolytic Capacitors 35TRV470M12.5X13.5
CAP ALUM 470UF 20% 35V SMD

CAP ALUM 470UF 20% 35V SMD

Supplier's Site
Cap, 470Μf, 35V, Smd; Ae Capacitor Case Rubycon - 91Y7221 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 35V, Smd; Ae Capacitor Case Rubycon
91Y7221
Cap, 470Μf, 35V, Smd; Ae Capacitor Case Rubycon 91Y7221
CAP, 470µF, 35V, SMD; AE Capacitor Case:Radial Can; Capacitance:470µF; Voltage Rating:35V; ESR:0.092ohm; Product Range:TRV Series; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 470µF, 35V, SMD; AE Capacitor Case:Radial Can; Capacitance:470µF; Voltage Rating:35V; ESR:0.092ohm; Product Range:TRV Series; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-3560-1-ND 1189-3560-6-ND 35TRV470M12.5X13.5 91Y7221
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 470Μf, 35V, Smd; Ae Capacitor Case Rubycon
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 334SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701278 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details