Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 35TRV1000M16X16.5

Description
Win Source Part Number: 973180-35TRV1000M16X 16.5 Category: Capacitors>Aluminum Electrolytic Capacitors Series: TRV Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.669" (17.00mm) Standard Package: 125 Mounting: SMD (SMT) Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 35 V Impedance: 66 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.669" L x 0.669" W (17.00mm x 17.00mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.630" Dia (16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-3562-6,1189-356 2-2,1189-3562-1 Ripple Current @ Low Frequency: 870 mA @ 120 Hz Ripple Current @ High Frequency: 1.45 A @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 973180-35TRV1000M16X 16.5 Category: Capacitors>Aluminum Electrolytic Capacitors Series: TRV Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.669" (17.00mm) Standard Package: 125 Mounting: SMD (SMT) Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 35 V Impedance: 66 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.669" L x 0.669" W (17.00mm x 17.00mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.630" Dia (16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-3562-6,1189-356 2-2,1189-3562-1 Ripple Current @ Low Frequency: 870 mA @ 120 Hz Ripple Current @ High Frequency: 1.45 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 973180-35TRV1000M16X16.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
973180-35TRV1000M16X16.5
Capacitors - Aluminum Electrolytic Capacitors 973180-35TRV1000M16X16.5
Win Source Part Number: 973180-35TRV1000M16X 16.5 Category: Capacitors>Aluminum Electrolytic Capacitors Series: TRV Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.669" (17.00mm) Standard Package: 125 Mounting: SMD (SMT) Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 35 V Impedance: 66 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.669" L x 0.669" W (17.00mm x 17.00mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.630" Dia (16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-3562-6,1189-356 2-2,1189-3562-1 Ripple Current @ Low Frequency: 870 mA @ 120 Hz Ripple Current @ High Frequency: 1.45 A @ 100 kHz

Win Source Part Number: 973180-35TRV1000M16X16.5
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: TRV
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.669" (17.00mm)
Standard Package: 125
Mounting: SMD (SMT)
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Impedance: 66 mOhms
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.669" L x 0.669" W (17.00mm x 17.00mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.630" Dia (16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 1189-3562-6,1189-3562-2,1189-3562-1
Ripple Current @ Low Frequency: 870 mA @ 120 Hz
Ripple Current @ High Frequency: 1.45 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3562-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3562-2-ND
Aluminum Electrolytic Capacitors 1189-3562-2-ND
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

1000µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3562-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3562-6-ND
Aluminum Electrolytic Capacitors 1189-3562-6-ND
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

1000µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3562-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3562-1-ND
Aluminum Electrolytic Capacitors 1189-3562-1-ND
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

1000µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
SMD 1000uF 35V 1450mA Capacitor
58-35TRV1000M16X16.5
SMD 1000uF 35V 1450mA Capacitor 58-35TRV1000M16X16.5
Cap Aluminum Lytic 1000uF 35V 20% (16 X 16.5mm) SMD 1450mA 10000h 105°C Product overview: 35TRV1000M16X16.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 35V, 1450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 35V, 1450mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35TRV1000M16X16.5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1000uF 35V 20% (16 X 16.5mm) SMD 1450mA 10000h 105°C Product overview: 35TRV1000M16X16.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 35V, 1450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 35V, 1450mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35TRV1000M16X16.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35TRV1000M16X16.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35TRV1000M16X16.5
Capacitors - Aluminum Electrolytic Capacitors 35TRV1000M16X16.5
CAP ALUM 1000UF 20% 35V SMD

CAP ALUM 1000UF 20% 35V SMD

Supplier's Site
Cap, 1000Μf, 35V, Smd; Ae Capacitor Case Rubycon - 91Y7213 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 35V, Smd; Ae Capacitor Case Rubycon
91Y7213
Cap, 1000Μf, 35V, Smd; Ae Capacitor Case Rubycon 91Y7213
CAP, 1000µF, 35V, SMD; AE Capacitor Case:Radial Can; Capacitance:1000µF; Voltage Rating:35V; ESR:0.066ohm; Product Range:TRV Series; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 1000µF, 35V, SMD; AE Capacitor Case:Radial Can; Capacitance:1000µF; Voltage Rating:35V; ESR:0.066ohm; Product Range:TRV Series; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 973180-35TRV1000M16X16.5 1189-3562-2-ND 1189-3562-6-ND 58-35TRV1000M16X16.5 35TRV1000M16X16.5 91Y7213
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors SMD 1000uF 35V 1450mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 1000Μf, 35V, Smd; Ae Capacitor Case Rubycon
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1.00E9 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Polymer - 277XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers