Aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 10 µF, and a maximum ESR of 23.21 Ω at 120 Hz and +20°C. It offers a ripple current rating of 80 mA rms at 100 kHz and +105°C, in a 4 mm diameter by 5.4 mm length package. The capacitor operates within a temperature range of -55°C to +105°C, maintains capacitance tolerance of +20% at 120 Hz and 20°C, and is rated for 2000 hours of load life at 105°C with rated voltage. It complies with the manufacturer's specified stability, dissipation factor, and leakage current limits across operating conditions. Soldering resistance is verified under 250°C for 30 seconds.
Smt Aluminum Electroytic
CAP ALUM 10UF 20% 25V SMD
10µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 23.21Ohm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 10UF 20% 25V SMD
Aluminum Electrolytic Capacitors, +105 °C Low Impedence Surface Mount 10µF 25V
CAP ALUM 10UF 20% 25V SMD
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 106AXZ025M | 1572-106AXZ025MCT-ND | 1572-106AXZ025MDKR-ND | 2002-106AXZ025M | 106AXZ025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |