Rubycon Corporation Aluminum Electrolytic Capacitors 35RX30100MM98X11.5

Description
100µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C
Request a Quote Datasheet
Description
100µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 35RX30100MM98X11.5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
35RX30100MM98X11.5-ND
Aluminum Electrolytic Capacitors 35RX30100MM98X11.5-ND
100µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C

100µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35RX30100MM98X11.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
35RX30100MM98X11.5
Capacitors - Aluminum Electrolytic Capacitors 35RX30100MM98X11.5
CAP ALUM 100UF 20% 35V RADIAL

CAP ALUM 100UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 35RX30100MM98X11.5-ND 35RX30100MM98X11.5
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1240-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C243U030AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details