Rubycon Corporation Aluminum Electrolytic Capacitors 35MS747MEFC8X7

Description
47µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
47µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 35MS747MEFC8X7-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
35MS747MEFC8X7-ND
Aluminum Electrolytic Capacitors 35MS747MEFC8X7-ND
47µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C

47µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35MS747MEFC8X7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
35MS747MEFC8X7
Capacitors - Aluminum Electrolytic Capacitors 35MS747MEFC8X7
CAP ALUM 47UF 20% 35V RADIAL

CAP ALUM 47UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 35MS747MEFC8X7-ND 35MS747MEFC8X7
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details