Rubycon Corporation Aluminum Electrolytic Capacitors 350BXW33MEFR18X16

Description
CAP ALUM 350V POLAR
Request a Quote Datasheet
Description
CAP ALUM 350V POLAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-350BXW33MEFR18X16-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-350BXW33MEFR18X16-ND
Aluminum Electrolytic Capacitors 1189-350BXW33MEFR18X16-ND
CAP ALUM 350V POLAR

CAP ALUM 350V POLAR

Buy Now Datasheet
Cap, 33Μf, 350V, 20%; Capacitance Rubycon - 93Y0839 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 350V, 20%; Capacitance Rubycon
93Y0839
Cap, 33Μf, 350V, 20%; Capacitance Rubycon 93Y0839
CAP, 33µF, 350V, 20%; Capacitance:33µF; Voltage Rating:350V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:16mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 33µF, 350V, 20%; Capacitance:33µF; Voltage Rating:350V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:16mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1189-350BXW33MEFR18X16-ND 93Y0839
Product Name Aluminum Electrolytic Capacitors Cap, 33Μf, 350V, 20%; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details