Rubycon Corporation Aluminum Electrolytic Capacitors 350BXW100MEFR18X25

Description
CAP ALUM 350V POLAR
Request a Quote Datasheet
Description
CAP ALUM 350V POLAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-350BXW100MEFR18X25-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-350BXW100MEFR18X25-ND
Aluminum Electrolytic Capacitors 1189-350BXW100MEFR18X25-ND
CAP ALUM 350V POLAR

CAP ALUM 350V POLAR

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 350BXW100MEFR18X25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
350BXW100MEFR18X25
Capacitors - Aluminum Electrolytic Capacitors 350BXW100MEFR18X25
CAP ALUM 100UF 20% 350V RADIAL

CAP ALUM 100UF 20% 350V RADIAL

Supplier's Site
Cap, 100Μf, 350V, 20%; Capacitance Rubycon - 34AC2159 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 350V, 20%; Capacitance Rubycon
34AC2159
Cap, 100Μf, 350V, 20%; Capacitance Rubycon 34AC2159
CAP, 100µF, 350V, 20%; Capacitance:100µF; Voltage Rating:350V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

CAP, 100µF, 350V, 20%; Capacitance:100µF; Voltage Rating:350V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-350BXW100MEFR18X25-ND 350BXW100MEFR18X25 34AC2159
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 100Μf, 350V, 20%; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701184 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details