Rubycon Corporation Aluminum Electrolytic Capacitors 350BXF18MT810X16

Description
18µF 350V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
18µF 350V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1616-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1616-3-ND
Aluminum Electrolytic Capacitors 1189-1616-3-ND
18µF 350V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

18µF 350V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 350BXF18MT810X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
350BXF18MT810X16
Capacitors - Aluminum Electrolytic Capacitors 350BXF18MT810X16
CAP ALUM 18UF 20% 350V RADIAL

CAP ALUM 18UF 20% 350V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Bxf Series, 18 F, 20%, 350 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 01X0476 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Bxf Series, 18 F, 20%, 350 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
01X0476
Aluminium Electrolytic Capacitor, Bxf Series, 18 F, 20%, 350 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 01X0476
Aluminium Electrolytic Capacitor, BXF Series, 18 - F, - 20%, 350 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, BXF Series, 18 - F, - 20%, 350 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1616-3-ND 350BXF18MT810X16 01X0476
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Bxf Series, 18 F, 20%, 350 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701039 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details