1500µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
1500µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Aluminium Electrolytic Capacitor, ZLJ Series, 1500 - F, - 20%, 25 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 1500UF 20% 25V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-1592-1-ND | 08X4960 | 25ZLJ1500MGA12.5X20 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Zlj Series, 1500 F, 20%, 25 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |