Rubycon Corporation Aluminium Capacitors 25YXF100M6.3X11

Description
YXF Al electro cap,100uF 25V 105deg C
Request a Quote
Description
YXF Al electro cap,100uF 25V 105deg C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1918261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1918261
Aluminium Capacitors 1918261
YXF Al electro cap,100uF 25V 105deg C

YXF Al electro cap,100uF 25V 105deg C

Supplier's Site
Aluminium Capacitors - 1918261P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1918261P
Aluminium Capacitors 1918261P
ELECTRO CAP 100UF 25V

ELECTRO CAP 100UF 25V

Supplier's Site
Aluminum Capacitors - 25YXF100M6.3X11 - 1036184-25YXF100M6.3X11 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 25YXF100M6.3X11
1036184-25YXF100M6.3X11
Aluminum Capacitors - 25YXF100M6.3X11 1036184-25YXF100M6.3X11
Manufacturer: Rubycon Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036184-25YXF100M6.3 X11 Packaging: Bulk Termination: Through Hole Voltage: 25 V Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: 20 % Leakage Current: 3 µA ESR (Equivalent Series Resistance): 900 mΩ Ripple Current: 250 mA Dielectric Material: Aluminium Height: 11 mm Number of Pins: 2 Diameter: 6.3 mm Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): UHE1E101MED1TD; UHE1E101MED; UTT1E101MPD; EEU-EB1E101S; EEUFR1E101; EEE-HC1E101P25YXF100 M 6.3X11; 25YXF100M-6.3X11; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 25 V Lead Pitch: 2.5 mm Lead Diameter: 500 µm Life (Hours): 5000 hours

Manufacturer: Rubycon
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036184-25YXF100M6.3X11
Packaging: Bulk
Termination: Through Hole
Voltage: 25 V
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: 20 %
Leakage Current: 3 µA
ESR (Equivalent Series Resistance): 900 mΩ
Ripple Current: 250 mA
Dielectric Material: Aluminium
Height: 11 mm
Number of Pins: 2
Diameter: 6.3 mm
Categories: Aluminum Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): UHE1E101MED1TD; UHE1E101MED; UTT1E101MPD; EEU-EB1E101S; EEUFR1E101; EEE-HC1E101P25YXF100M 6.3X11; 25YXF100M-6.3X11;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 25 V
Lead Pitch: 2.5 mm
Lead Diameter: 500 µm
Life (Hours): 5000 hours

Buy Now

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 1918261 1918261P 1036184-25YXF100M6.3X11
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Capacitors - 25YXF100M6.3X11
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminium Capacitors - 1701220 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 1763-1162-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers